Ohmite Manufacturing Co. Through Hole Resistors 21J33RE

Description
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 21J33RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
21J33RE-ND
Through Hole Resistors 21J33RE-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 33 Ohm, 1W, 5%; Resistance Ohmite - 64K8038 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 1W, 5%; Resistance Ohmite
64K8038
Wirewound Resistor, 33 Ohm, 1W, 5%; Resistance Ohmite 64K8038
WIREWOUND RESISTOR, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 21J33RE-ND 64K8038
Product Name Through Hole Resistors Wirewound Resistor, 33 Ohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details