Ohmite Manufacturing Co. Through Hole Resistors 21J2K5E

Description
2.5 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 21J2K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
21J2K5E-ND
Through Hole Resistors 21J2K5E-ND
2.5 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.5 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 2K5, 1W, Axial, Wirewound; Resistance Ohmite - 64K8032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K5, 1W, Axial, Wirewound; Resistance Ohmite
64K8032
Res, 2K5, 1W, Axial, Wirewound; Resistance Ohmite 64K8032
RES, 2K5, 1W, AXIAL, WIREWOUND; Resistance:2.5kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Wirewound ; Product Diameter:4mm RoHS Compliant: Yes

RES, 2K5, 1W, AXIAL, WIREWOUND; Resistance:2.5kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Wirewound; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 21J2K5E-ND 64K8032
Product Name Through Hole Resistors Res, 2K5, 1W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1625963-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details