Ohmite Manufacturing Co. Through Hole Resistors 21J2K2E

Description
1W 2K2 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
1W 2K2 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 21J2K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
21J2K2E-ND
Through Hole Resistors 21J2K2E-ND
1W 2K2 OHMS VITREOUS 5%

1W 2K2 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 2.2Kohm, 1W, 5%; Resistance Ohmite - 64K8031 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 1W, 5%; Resistance Ohmite
64K8031
Wirewound Resistor, 2.2Kohm, 1W, 5%; Resistance Ohmite 64K8031
WIREWOUND RESISTOR, 2.2KOHM, 1W, 5%; Resistance:2.2kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 1W, 5%; Resistance:2.2kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 21J2K2E-ND 64K8031
Product Name Through Hole Resistors Wirewound Resistor, 2.2Kohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 5-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details