Ohmite Manufacturing Co. Through Hole Resistors 21J1R0E

Description
1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 21J1R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
21J1R0E-ND
Through Hole Resistors 21J1R0E-ND
1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 21J1R0E - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
21J1R0E
Through Hole Resistors 21J1R0E
RES 1 OHM 5% 1W AXIAL

RES 1 OHM 5% 1W AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 1 Ohm, 1W, 5%; Resistance Ohmite - 64K8024 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 1W, 5%; Resistance Ohmite
64K8024
Wirewound Resistor, 1 Ohm, 1W, 5%; Resistance Ohmite 64K8024
WIREWOUND RESISTOR, 1 OHM, 1W, 5%; Resistance:1ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 1W, 5%; Resistance:1ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 21J1R0E-ND 21J1R0E 64K8024
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 1 Ohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - C1047KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers