Ohmite Manufacturing Co. Through Hole Resistors 21J1K5E

Description
1W 1K5 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
1W 1K5 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-21J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-21J1K5E-ND
Through Hole Resistors 273-21J1K5E-ND
1W 1K5 OHMS VITREOUS 5%

1W 1K5 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel - 70023149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel
70023149
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel 70023149
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 1.5Kohm, 1W, 5%; Resistance Ohmite - 64K8023 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 1W, 5%; Resistance Ohmite
64K8023
Wirewound Resistor, 1.5Kohm, 1W, 5%; Resistance Ohmite 64K8023
WIREWOUND RESISTOR, 1.5KOHM, 1W, 5%; Resistance:1.5kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 1W, 5%; Resistance:1.5kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-21J1K5E-ND 70023149 64K8023
Product Name Through Hole Resistors Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 1.5Kohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 5 ohms 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details