Ohmite Manufacturing Co. Through Hole Resistors 21J1K0E

Description
1W 1K0 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
1W 1K0 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 21J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
21J1K0E-ND
Through Hole Resistors 21J1K0E-ND
1W 1K0 OHMS VITREOUS 5%

1W 1K0 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Ohmite - 64K8022 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Ohmite
64K8022
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Ohmite 64K8022
WIREWOUND RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel - 70023148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel
70023148
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel 70023148
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 21J1K0E-ND 64K8022 70023148
Product Name Through Hole Resistors Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Ohmite Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.0 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details