Ohmite Manufacturing Co. Resistor, Wirewound, 1Kohm, 1W, 5%; Resistance Ohmite 21J1K0

Description
RESISTOR, WIREWOUND, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 1Kohm, 1W, 5%; Resistance Ohmite - 02F2764 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1Kohm, 1W, 5%; Resistance Ohmite
02F2764
Resistor, Wirewound, 1Kohm, 1W, 5%; Resistance Ohmite 02F2764
RESISTOR, WIREWOUND, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: No

RESISTOR, WIREWOUND, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2764
Product Name Resistor, Wirewound, 1Kohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details