Ohmite Manufacturing Co. Through Hole Resistors 21J150

Description
RES 150 OHM 5% 1W AXIAL
Datasheet
Description
RES 150 OHM 5% 1W AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 21J150 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
21J150
Through Hole Resistors 21J150
RES 150 OHM 5% 1W AXIAL

RES 150 OHM 5% 1W AXIAL

Supplier's Site Datasheet
Res, 150R, 1W, Axial, Wirewound; Resistance Ohmite - 02F2745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1W, Axial, Wirewound; Resistance Ohmite
02F2745
Res, 150R, 1W, Axial, Wirewound; Resistance Ohmite 02F2745
RES, 150R, 1W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Wirewound ; Product Diameter:4mm RoHS Compliant: No

RES, 150R, 1W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Wirewound; Product Diameter:4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 21J150 02F2745
Product Name Through Hole Resistors Res, 150R, 1W, Axial, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details