120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 120 OHM, 1W, 5%; Resistance:120ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: Yes
RES 120 OHM 5% 1W AXIAL
Features
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 21J120E-ND | 64K8027 | 21J120E | 70023147 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 120 Ohm, 1W, 5%; Resistance Ohmite | Through Hole Resistors | Resistor;Wirewound;Res 120 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole | Axial Leads |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms |