Ohmite Manufacturing Co. Through Hole Resistors 21J100E

Description
1W 100 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
1W 100 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 21J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
21J100E-ND
Through Hole Resistors 21J100E-ND
1W 100 OHMS VITREOUS 5%

1W 100 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Ohmite - 64K8026 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Ohmite
64K8026
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Ohmite 64K8026
WIREWOUND RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Vitreous Enamel - 70023146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Vitreous Enamel
70023146
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Vitreous Enamel 70023146
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 21J100E-ND 64K8026 70023146
Product Name Through Hole Resistors Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Ohmite Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A5R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details