10W 0.3 OHMS VITREOUS 5%
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 20JR30E-ND | 14P0986 |
| Product Name | Through Hole Resistors | Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 0.3000 ohms |