RESISTOR, WIREWOUND, 0.15 OHM, 10W, 5%; Resistance:0.15ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 12B3908 |
| Product Name | Resistor, Wirewound, 0.15 Ohm, 10W, 5%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 0.1500 ohms |