10W 8K0 OHMS VITREOUS 5%
Features
WIREWOUND RESISTOR, 8KOHM, 10W, 5%; Resistance:8kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mmRoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 20J8K0E-ND | 70023143 | 64K8019 |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 8 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 8Kohm, 10W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 0.0 ohms | 8000 ohms | 8000 ohms |