Ohmite Manufacturing Co. Through Hole Resistors 20J800E

Description
10W 800 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 800 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J800E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J800E-ND
Through Hole Resistors 20J800E-ND
10W 800 OHMS VITREOUS 5%

10W 800 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 800 Ohm, 10W, 5%; Resistance Ohmite - 66K6905 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 800 Ohm, 10W, 5%; Resistance Ohmite
66K6905
Wirewound Resistor, 800 Ohm, 10W, 5%; Resistance Ohmite 66K6905
WIREWOUND RESISTOR, 800 OHM, 10W, 5%; Resistance:800ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 800 OHM, 10W, 5%; Resistance:800ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J800E-ND 66K6905
Product Name Through Hole Resistors Wirewound Resistor, 800 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A2R7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details