Ohmite Manufacturing Co. Resistor 20J800

Description
PRICE/EA. (MINBUY=475) - RESISTOR WIREWOUND, 800OHM, 10W, 5%; RESISTANCE:800OHM; RESISTANCE TOLERANCE:5%; POWER RATING:10W; TEMPERATURE COEFFICIENT:30. FREE 2 YEAR RADWELL WARRANTY
Description
PRICE/EA. (MINBUY=475) - RESISTOR WIREWOUND, 800OHM, 10W, 5%; RESISTANCE:800OHM; RESISTANCE TOLERANCE:5%; POWER RATING:10W; TEMPERATURE COEFFICIENT:30. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 18671904 - Radwell International
Willingboro, NJ, United States
Resistor
18671904
Resistor 18671904
PRICE/EA. (MINBUY=475) - RESISTOR WIREWOUND, 800OHM, 10W, 5%; RESISTANCE:800OHM; RESISTANCE TOLERANCE:5%; POWER RATING:10W; TEMPERATURE COEFFICIENT:30. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA. (MINBUY=475) - RESISTOR WIREWOUND, 800OHM, 10W, 5%; RESISTANCE:800OHM; RESISTANCE TOLERANCE:5%; POWER RATING:10W; TEMPERATURE COEFFICIENT:30. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor Wirewound, 800 Ohm, 10W, 5%; Resistance Ohmite - 31C6531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 800 Ohm, 10W, 5%; Resistance Ohmite
31C6531
Resistor Wirewound, 800 Ohm, 10W, 5%; Resistance Ohmite 31C6531
RESISTOR WIREWOUND, 800 OHM, 10W, 5%; Resistance:800ohm; Resistance Tolerance:± 5%; Power Rating:10W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Axial Leaded RoHS Compliant: No

RESISTOR WIREWOUND, 800 OHM, 10W, 5%; Resistance:800ohm; Resistance Tolerance:± 5%; Power Rating:10W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 18671904 31C6531
Product Name Resistor Resistor Wirewound, 800 Ohm, 10W, 5%; Resistance Ohmite
Resistance Range 800 ohms 800 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details