Ohmite Manufacturing Co. Through Hole Resistors 20J75RE

Description
75 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
75 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J75RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J75RE-ND
Through Hole Resistors 20J75RE-ND
75 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

75 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023140 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023140
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023140
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 75 Ohm, 10W, 5%; Resistance Ohmite - 64K8018 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 10W, 5%; Resistance Ohmite
64K8018
Wirewound Resistor, 75 Ohm, 10W, 5%; Resistance Ohmite 64K8018
WIREWOUND RESISTOR, 75 OHM, 10W, 5%; Resistance:75ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 10W, 5%; Resistance:75ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 18663432 - Radwell International
Willingboro, NJ, United States
Resistor
18663432
Resistor 18663432
RESISTOR, AXIAL, WIREWOUND, 75 OHM, 10W, 5%; 720V, CERAMIC. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 75 OHM, 10W, 5%; 720V, CERAMIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 20J75RE-ND 70023140 64K8018 18663432
Product Name Through Hole Resistors Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 75 Ohm, 10W, 5%; Resistance Ohmite Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 8-1879233-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details