Ohmite Manufacturing Co. Through Hole Resistors 20J6K8E

Description
6.8 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J6K8E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J6K8E-ND
Through Hole Resistors 20J6K8E-ND
6.8 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

6.8 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 6K8, 10W, Axial, Wirewound; Resistance Ohmite - 51M2154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 10W, Axial, Wirewound; Resistance Ohmite
51M2154
Res, 6K8, 10W, Axial, Wirewound; Resistance Ohmite 51M2154
RES, 6K8, 10W, AXIAL, WIREWOUND; Resistance:6.8kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 6K8, 10W, AXIAL, WIREWOUND; Resistance:6.8kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J6K8E-ND 51M2154
Product Name Through Hole Resistors Res, 6K8, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details