Ohmite Manufacturing Co. Through Hole Resistors 20J6K0E

Description
6 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
6 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J6K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J6K0E-ND
Through Hole Resistors 20J6K0E-ND
6 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

6 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 6Kohm, 10W, 5%; Resistance Ohmite - 64K8011 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6Kohm, 10W, 5%; Resistance Ohmite
64K8011
Wirewound Resistor, 6Kohm, 10W, 5%; Resistance Ohmite 64K8011
WIREWOUND RESISTOR, 6KOHM, 10W, 5%; Resistance:6kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 6KOHM, 10W, 5%; Resistance:6kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023139
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023139
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 20J6K0E-ND 64K8011 70023139
Product Name Through Hole Resistors Wirewound Resistor, 6Kohm, 10W, 5%; Resistance Ohmite Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details