Ohmite Manufacturing Co. Through Hole Resistors 20J62RE

Description
10W 62 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 62 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J62RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J62RE-ND
Through Hole Resistors 20J62RE-ND
10W 62 OHMS VITREOUS 5%

10W 62 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 62 Ohm, 10W, 5%; Resistance Ohmite - 64K8013 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 62 Ohm, 10W, 5%; Resistance Ohmite
64K8013
Wirewound Resistor, 62 Ohm, 10W, 5%; Resistance Ohmite 64K8013
WIREWOUND RESISTOR, 62 OHM, 10W, 5%; Resistance:62ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 62 OHM, 10W, 5%; Resistance:62ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J62RE-ND 64K8013
Product Name Through Hole Resistors Wirewound Resistor, 62 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details