Ohmite Manufacturing Co. Through Hole Resistors 20J560E

Description
10W 560 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 560 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J560E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J560E-ND
Through Hole Resistors 20J560E-ND
10W 560 OHMS VITREOUS 5%

10W 560 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P1150 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P1150
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P1150
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J560E-ND 14P1150
Product Name Through Hole Resistors Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 6661718 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers