Ohmite Manufacturing Co. Through Hole Resistors 20J500E

Description
500 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
500 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J500E-ND
Through Hole Resistors 20J500E-ND
500 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

500 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70023135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70023135
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70023135
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 500 Ohm, 10W, 5%; Resistance Ohmite - 64K8010 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 10W, 5%; Resistance Ohmite
64K8010
Wirewound Resistor, 500 Ohm, 10W, 5%; Resistance Ohmite 64K8010
WIREWOUND RESISTOR, 500 OHM, 10W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 10W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J500E-ND 70023135 64K8010
Product Name Through Hole Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 500 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details