4.7 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Features
WIREWOUND RESISTOR, 4.7KOHM, 10W, 5%; Resistance:4.7kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
RES 4.7K OHM 5% 10W AXIAL
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 20J4K7E-ND | 70024099 | 64K8001 | 20J4K7E |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 4.7Kohm, 10W, 5%; Resistance Ohmite | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |