Ohmite Manufacturing Co. Through Hole Resistors 20J470E

Description
470 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J470E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J470E-ND
Through Hole Resistors 20J470E-ND
470 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

470 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Ohmite - 66K6904 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Ohmite
66K6904
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Ohmite 66K6904
WIREWOUND RESISTOR, 470 OHM, 10W, 5%; Resistance:470ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 10W, 5%; Resistance:470ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P1134 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P1134
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P1134
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70024097 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70024097
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70024097
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 20J470E-ND 66K6904 14P1134 70024097
Product Name Through Hole Resistors Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Ohmite Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details