40 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 40 OHM, 10W, 5%; Resistance:40ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 20J40RE-ND | 64K8004 | 70022269 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 40 Ohm, 10W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 40 ohms | 40 ohms | 40 ohms |