Ohmite Manufacturing Co. Through Hole Resistors 20J40KE

Description
40 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
40 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J40KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J40KE-ND
Through Hole Resistors 20J40KE-ND
40 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

40 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 20J40KE - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
20J40KE
Through Hole Resistors 20J40KE
RES 40K OHM 5% 10W AXIAL

RES 40K OHM 5% 10W AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 40Kohm, 10W, 5%; Resistance Ohmite - 64K8003 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40Kohm, 10W, 5%; Resistance Ohmite
64K8003
Wirewound Resistor, 40Kohm, 10W, 5%; Resistance Ohmite 64K8003
WIREWOUND RESISTOR, 40KOHM, 10W, 5%; Resistance:40kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40KOHM, 10W, 5%; Resistance:40kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J40KE-ND 20J40KE 64K8003
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 40Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details