Ohmite Manufacturing Co. Through Hole Resistors 20J400E

Description
400 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
400 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J400E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J400E-ND
Through Hole Resistors 20J400E-ND
400 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

400 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70023130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70023130
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70023130
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 400 Ohm, 10W, 5%; Resistance Ohmite - 51M2149 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 10W, 5%; Resistance Ohmite
51M2149
Wirewound Resistor, 400 Ohm, 10W, 5%; Resistance Ohmite 51M2149
WIREWOUND RESISTOR, 400 OHM, 10W, 5%; Resistance:400ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 10W, 5%; Resistance:400ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J400E-ND 70023130 51M2149
Product Name Through Hole Resistors Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 400 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details