Ohmite Manufacturing Co. Through Hole Resistors 20J3R0E

Description
3 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J3R0E-ND
Through Hole Resistors 20J3R0E-ND
3 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Ohmite - 64K7993 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Ohmite
64K7993
Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Ohmite 64K7993
WIREWOUND RESISTOR, 3 OHM, 10W, 5%; Resistance:3ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 10W, 5%; Resistance:3ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023129 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023129
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023129
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 20J3R0E-ND 64K7993 70023129
Product Name Through Hole Resistors Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Ohmite Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 70 ohms
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details