Ohmite Manufacturing Co. Through Hole Resistors 20J3K9E

Description
10W 3K9 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 3K9 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J3K9E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J3K9E-ND
Through Hole Resistors 20J3K9E-ND
10W 3K9 OHMS VITREOUS 5%

10W 3K9 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 3.9Kohm, 10W, 5%; Resistance Ohmite - 64K7992 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9Kohm, 10W, 5%; Resistance Ohmite
64K7992
Wirewound Resistor, 3.9Kohm, 10W, 5%; Resistance Ohmite 64K7992
WIREWOUND RESISTOR, 3.9KOHM, 10W, 5%; Resistance:3.9kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9KOHM, 10W, 5%; Resistance:3.9kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J3K9E-ND 64K7992
Product Name Through Hole Resistors Wirewound Resistor, 3.9Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 9 ohms 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 8-1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2700 ohms
Tolerance 10 +/- %
View Details
3 suppliers