Ohmite Manufacturing Co. Through Hole Resistors 20J3K3E

Description
3.3 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J3K3E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J3K3E-ND
Through Hole Resistors 20J3K3E-ND
3.3 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3.3 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70024098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70024098
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70024098
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 3.3Kohm, 10W, 5%; Resistance Ohmite - 51M2143 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3Kohm, 10W, 5%; Resistance Ohmite
51M2143
Wirewound Resistor, 3.3Kohm, 10W, 5%; Resistance Ohmite 51M2143
WIREWOUND RESISTOR, 3.3KOHM, 10W, 5%; Resistance:3.3kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3KOHM, 10W, 5%; Resistance:3.3kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J3K3E-ND 70024098 51M2143
Product Name Through Hole Resistors Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 3.3Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details