Ohmite Manufacturing Co. Through Hole Resistors 20J39RE

Description
10W 39 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 39 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J39RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J39RE-ND
Through Hole Resistors 20J39RE-ND
10W 39 OHMS VITREOUS 5%

10W 39 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 39 Ohm, 10W, 5%; Resistance Ohmite - 64K7999 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 39 Ohm, 10W, 5%; Resistance Ohmite
64K7999
Wirewound Resistor, 39 Ohm, 10W, 5%; Resistance Ohmite 64K7999
WIREWOUND RESISTOR, 39 OHM, 10W, 5%; Resistance:39ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 39 OHM, 10W, 5%; Resistance:39ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J39RE-ND 64K7999
Product Name Through Hole Resistors Wirewound Resistor, 39 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1018KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details