Ohmite Manufacturing Co. Through Hole Resistors 20J350E

Description
10W 350 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 350 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-20J350E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-20J350E-ND
Through Hole Resistors 273-20J350E-ND
10W 350 OHMS VITREOUS 5%

10W 350 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 350 Ohm, 10W, 5%; Resistance Ohmite - 64K7998 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 350 Ohm, 10W, 5%; Resistance Ohmite
64K7998
Wirewound Resistor, 350 Ohm, 10W, 5%; Resistance Ohmite 64K7998
WIREWOUND RESISTOR, 350 OHM, 10W, 5%; Resistance:350ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 350 OHM, 10W, 5%; Resistance:350ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-20J350E-ND 64K7998
Product Name Through Hole Resistors Wirewound Resistor, 350 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details