Ohmite Manufacturing Co. Through Hole Resistors 20J300E

Description
300 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
300 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J300E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J300E-ND
Through Hole Resistors 20J300E-ND
300 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

300 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70022267 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70022267
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70022267
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Ohmite - 64K7996 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Ohmite
64K7996
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Ohmite 64K7996
WIREWOUND RESISTOR, 300 OHM, 10W, 5%; Resistance:300ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 10W, 5%; Resistance:300ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J300E-ND 70022267 64K7996
Product Name Through Hole Resistors Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers