Ohmite Manufacturing Co. Through Hole Resistors 20J2R2E

Description
10W 2.2 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
10W 2.2 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J2R2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J2R2E-ND
Through Hole Resistors 20J2R2E-ND
10W 2.2 OHMS VITREOUS 5%

10W 2.2 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P1060 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P1060
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P1060
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20J2R2E-ND 14P1060
Product Name Through Hole Resistors Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers