Ohmite Manufacturing Co. Through Hole Resistors 20J2R0E

Description
2 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J2R0E-ND
Through Hole Resistors 20J2R0E-ND
2 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite - 64K7982 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite
64K7982
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite 64K7982
WIREWOUND RESISTOR, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023122
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023122
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 20J2R0E-ND 64K7982 70023122
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers