27 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 27 OHM, 10W, 5%; RESISTANCE:27OHM; PRODUCT RANGE:20 SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:720V; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND RESISTOR, 27 OHM, 10W, 5%; Resistance:27ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 20J27RE-ND | 22397515 | 51M2141 |
| Product Name | Through Hole Resistors | Resistor | Wirewound Resistor, 27 Ohm, 10W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms |