Ohmite Manufacturing Co. Through Hole Resistors 20J20RE

Description
20 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J20RE-ND
Through Hole Resistors 20J20RE-ND
20 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

20 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023114
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023114
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 20 Ohm, 10W, 5%; Resistance Ohmite - 64K7985 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 10W, 5%; Resistance Ohmite
64K7985
Wirewound Resistor, 20 Ohm, 10W, 5%; Resistance Ohmite 64K7985
WIREWOUND RESISTOR, 20 OHM, 10W, 5%; Resistance:20ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 10W, 5%; Resistance:20ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J20RE-ND 70023114 64K7985
Product Name Through Hole Resistors Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 20 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details