Ohmite Manufacturing Co. Through Hole Resistors 20J20KE

Description
20 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
20 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J20KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J20KE-ND
Through Hole Resistors 20J20KE-ND
20 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

20 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1035680-20J20KE
Resistors - Through Hole Resistors 1035680-20J20KE
Win Source Part Number: 1035680-20J20KE Category: Resistors>Through Hole Resistors Series: 20 Features: Flame Retardant Coating, Safety Package: Bulk Standard Package: 25 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 10W Composition: Wirewound Number of Terminations: 2 Resistance: 20 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.394" Dia x 1.858" L (10.00mm x 47.20mm) Alternative Parts (Cross-Reference): 25J20KE; ALSR0520K00JE12; CW01022K00JE12; 25J20K; 20J22K; ALSR0522K00JE12; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Ohmite

Win Source Part Number: 1035680-20J20KE
Category: Resistors>Through Hole Resistors
Series: 20
Features: Flame Retardant Coating, Safety
Package: Bulk
Standard Package: 25
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.394" Dia x 1.858" L (10.00mm x 47.20mm)
Alternative Parts (Cross-Reference): 25J20KE; ALSR0520K00JE12; CW01022K00JE12; 25J20K; 20J22K; ALSR0522K00JE12;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Ohmite

Buy Now Datasheet
10 W Resistor - 53-20J20KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 W Resistor
53-20J20KE
10 W Resistor 53-20J20KE
Resistor, Wirewound, Res 20 Kilohms, Pwr-Rtg 10 W, Tol 5%, Axial, Vitreous Enamel Product overview: 20J20KE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-20J20KE can be used for catalog matching and distributor lookup.

Resistor, Wirewound, Res 20 Kilohms, Pwr-Rtg 10 W, Tol 5%, Axial, Vitreous Enamel Product overview: 20J20KE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-20J20KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023113
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023113
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 20Kohm, 10W, 5%; Resistance Ohmite - 64K7984 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 10W, 5%; Resistance Ohmite
64K7984
Wirewound Resistor, 20Kohm, 10W, 5%; Resistance Ohmite 64K7984
WIREWOUND RESISTOR, 20KOHM, 10W, 5%; Resistance:20kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 10W, 5%; Resistance:20kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 20J20KE-ND 1035680-20J20KE 53-20J20KE 70023113 64K7984
Product Name Through Hole Resistors Resistors - Through Hole Resistors 10 W Resistor Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 20Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details