Ohmite Manufacturing Co. Through Hole Resistors 20J1R5E

Description
1.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J1R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J1R5E-ND
Through Hole Resistors 20J1R5E-ND
1.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70023111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70023111
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70023111
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Ohmite - 64K7965 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Ohmite
64K7965
Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Ohmite 64K7965
WIREWOUND RESISTOR, 1.5 OHM, 10W, 5%; Resistance:1.5ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 10W, 5%; Resistance:1.5ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J1R5E-ND 70023111 64K7965
Product Name Through Hole Resistors Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers