Ohmite Manufacturing Co. Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Ohmite 20J1R0

Description
WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mm RoHS Compliant: No
Description
WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Ohmite - 01F7473 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Ohmite
01F7473
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Ohmite 01F7473
WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mm RoHS Compliant: No

WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Diameter:10mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F7473
Product Name Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details