Ohmite Manufacturing Co. Through Hole Resistors 20J180E

Description
180 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
180 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J180E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J180E-ND
Through Hole Resistors 20J180E-ND
180 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

180 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 180 Ohm, 10W, 5%; Resistance Ohmite - 64K7977 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 180 Ohm, 10W, 5%; Resistance Ohmite
64K7977
Wirewound Resistor, 180 Ohm, 10W, 5%; Resistance Ohmite 64K7977
WIREWOUND RESISTOR, 180 OHM, 10W, 5%; Resistance:180ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 180 OHM, 10W, 5%; Resistance:180ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 180 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70022266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 180 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70022266
Resistor;Wirewound;Res 180 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70022266
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 20J180E-ND 64K7977 70022266
Product Name Through Hole Resistors Wirewound Resistor, 180 Ohm, 10W, 5%; Resistance Ohmite Resistor;Wirewound;Res 180 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details