Ohmite Manufacturing Co. Through Hole Resistors 20J15RE

Description
15 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J15RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J15RE-ND
Through Hole Resistors 20J15RE-ND
15 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

15 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
OHMITE Components 20J15RE

OHMITE Components 20J15RE

Supplier's Site
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023105
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023105
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite - 64K7974 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite
64K7974
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite 64K7974
WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 20J15RE-ND 70023105 64K7974
Product Name Through Hole Resistors Resistor Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details