Ohmite Manufacturing Co. Res, 12K, 10W, Axial, Wirewound; Resistance Ohmite 20J12K

Description
RES, 12K, 10W, AXIAL, WIREWOUND; Resistance:12kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Diameter:10mmRoHS Compliant: No
Datasheet
Description
RES, 12K, 10W, AXIAL, WIREWOUND; Resistance:12kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Diameter:10mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 10W, Axial, Wirewound; Resistance Ohmite - 01F7534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 10W, Axial, Wirewound; Resistance Ohmite
01F7534
Res, 12K, 10W, Axial, Wirewound; Resistance Ohmite 01F7534
RES, 12K, 10W, AXIAL, WIREWOUND; Resistance:12kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Diameter:10mmRoHS Compliant: No

RES, 12K, 10W, AXIAL, WIREWOUND; Resistance:12kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Diameter:10mmRoHS Compliant: No

Supplier's Site
Through Hole Resistors - 20J12K - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
20J12K
Through Hole Resistors 20J12K
RES 12K OHM 5% 10W AXIAL

RES 12K OHM 5% 10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 01F7534 20J12K
Product Name Res, 12K, 10W, Axial, Wirewound; Resistance Ohmite Through Hole Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 70 ohms
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details