Ohmite Manufacturing Co. Through Hole Resistors 20J125E

Description
125 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
125 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J125E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J125E-ND
Through Hole Resistors 20J125E-ND
125 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

125 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P1028 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P1028
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P1028
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70023102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70023102
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70023102
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 20J125E-ND 14P1028 70023102
Product Name Through Hole Resistors Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625999-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details