Ohmite Manufacturing Co. Wirewound Resistor 20J11KE

Description
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
Request a Quote Datasheet
Description
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 20J11KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
20J11KE
Wirewound Resistor 20J11KE
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

Supplier's Site Datasheet
Through Hole Resistors - 20J11KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J11KE-ND
Through Hole Resistors 20J11KE-ND
10W 11K OHMS VITREOUS 5%

10W 11K OHMS VITREOUS 5%

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number 20J11KE 20J11KE-ND
Product Name Wirewound Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient ? to 30 ±ppm/°C 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details