Ohmite Manufacturing Co. Through Hole Resistors 20J10RE

Description
10 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J10RE-ND
Through Hole Resistors 20J10RE-ND
10 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
OHM PC Mount - 20J10RE - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
20J10RE
OHM PC Mount 20J10RE
RESISTOR, 10 OHM, 10 WATT, FIXED,

RESISTOR, 10 OHM, 10 WATT, FIXED,

Supplier's Site
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Ohmite - 64K7967 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Ohmite
64K7967
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Ohmite 64K7967
WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023100
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023100
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 20J10RE-ND 20J10RE 64K7967 70023100
Product Name Through Hole Resistors OHM PC Mount Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Ohmite Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers