10 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 10KOHM, 10W, 5%, RESISTANCE 10KOHM, PRODUCT RANGE 20 SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 720V, RESISTOR ELEMENT TYPE WIREWOUND, NO. OF PINS 2PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Features
WIREWOUND RESISTOR, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 20J10KE-ND | 18701852 | 70023099 | 64K7966 |
| Product Name | Through Hole Resistors | Resistor | Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |