Ohmite Manufacturing Co. Vitreous Enamel Conformal Axial Terminal Wirewound Resistor 20 Series

Description
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of more expensive wire wound axial resistors, including all-welded construction. The extensive wattage range of the 20 series goes from 1 watt up to 10 watts in 6 different sizes. They offer the durability of a lead free conformal vitreous enamel coating and are ideal for computer, communications, and industrial applications in which cost, quality, and reliability are key considerations. Vitreous Enamel Conformal Axial Power rating 1-10 watts Resistance range 0.1-100K ohms Tolerance 5% TCR values down to 30ppm Flame resistant Vitreous coating All welded rugged construction RoHS Compliant
Datasheet
Description
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of more expensive wire wound axial resistors, including all-welded construction. The extensive wattage range of the 20 series goes from 1 watt up to 10 watts in 6 different sizes. They offer the durability of a lead free conformal vitreous enamel coating and are ideal for computer, communications, and industrial applications in which cost, quality, and reliability are key considerations. Vitreous Enamel Conformal Axial Power rating 1-10 watts Resistance range 0.1-100K ohms Tolerance 5% TCR values down to 30ppm Flame resistant Vitreous coating All welded rugged construction RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vitreous Enamel Conformal Axial Terminal Wirewound Resistor - 20 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Vitreous Enamel Conformal Axial Terminal Wirewound Resistor
20 Series
Vitreous Enamel Conformal Axial Terminal Wirewound Resistor 20 Series
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of more expensive wire wound axial resistors, including all-welded construction. The extensive wattage range of the 20 series goes from 1 watt up to 10 watts in 6 different sizes. They offer the durability of a lead free conformal vitreous enamel coating and are ideal for computer, communications, and industrial applications in which cost, quality, and reliability are key considerations. Vitreous Enamel Conformal Axial Power rating 1-10 watts Resistance range 0.1-100K ohms Tolerance 5% TCR values down to 30ppm Flame resistant Vitreous coating All welded rugged construction RoHS Compliant

The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of more expensive wire wound axial resistors, including all-welded construction. The extensive wattage range of the 20 series goes from 1 watt up to 10 watts in 6 different sizes. They offer the durability of a lead free conformal vitreous enamel coating and are ideal for computer, communications, and industrial applications in which cost, quality, and reliability are key considerations.

Vitreous Enamel Conformal Axial

  • Power rating 1-10 watts
  • Resistance range 0.1-100K ohms
  • Tolerance 5%
  • TCR values down to 30ppm
  • Flame resistant Vitreous coating
  • All welded rugged construction
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 20 Series
Product Name Vitreous Enamel Conformal Axial Terminal Wirewound Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details