Ohmite Manufacturing Co. Through Hole Resistors 17FPR100E

Description
100 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 17FPR100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
17FPR100E-ND
Through Hole Resistors 17FPR100E-ND
100 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

100 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 0.10 OHMS,PWR-RTG 7 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE - 70024366 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 0.10 OHMS,PWR-RTG 7 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE
70024366
RESISTOR;WIREWOUND;RES 0.10 OHMS,PWR-RTG 7 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE 70024366
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site
Current Sense Resistor, 0.1 Ohm, 7W, 1%; Resistance Ohmite - 64K7944 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 7W, 1%; Resistance Ohmite
64K7944
Current Sense Resistor, 0.1 Ohm, 7W, 1%; Resistance Ohmite 64K7944
CURRENT SENSE RESISTOR, 0.1 OHM, 7W, 1%; Resistance:0.1ohm; Product Range:10 Series; Power Rating:7W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 7W, 1%; Resistance:0.1ohm; Product Range:10 Series; Power Rating:7W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 17FPR100E-ND 70024366 64K7944
Product Name Through Hole Resistors RESISTOR;WIREWOUND;RES 0.10 OHMS,PWR-RTG 7 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE Current Sense Resistor, 0.1 Ohm, 7W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details