Ohmite Manufacturing Co. Through Hole Resistors 17FPR050E

Description
50 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 17FPR050E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
17FPR050E-ND
Through Hole Resistors 17FPR050E-ND
50 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

50 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 0.050 OHMS,PWR-RTG 7 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE - 70024365 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 0.050 OHMS,PWR-RTG 7 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE
70024365
RESISTOR;WIREWOUND;RES 0.050 OHMS,PWR-RTG 7 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE 70024365
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 17FPR050E-ND 70024365
Product Name Through Hole Resistors RESISTOR;WIREWOUND;RES 0.050 OHMS,PWR-RTG 7 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details