Ohmite Manufacturing Co. Through Hole Resistors 17FPR040E

Description
7W 4 TERM 0.040 OHMS 1% CURRENT
Request a Quote Datasheet
Description
7W 4 TERM 0.040 OHMS 1% CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 17FPR040E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
17FPR040E-ND
Through Hole Resistors 17FPR040E-ND
7W 4 TERM 0.040 OHMS 1% CURRENT

7W 4 TERM 0.040 OHMS 1% CURRENT

Buy Now Datasheet
Resistor,wirewound,0.04Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite - 64K7937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.04Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite
64K7937
Resistor,wirewound,0.04Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite 64K7937
Resistor,Wirewound,0 .04Ohms,1.5KWV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,0.04Ohms,1.5KWV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17FPR040E-ND 64K7937
Product Name Through Hole Resistors Resistor,wirewound,0.04Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial - 4 Leads
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers